Buck Switching Regulator IC Positive Fixed 1.7V 1 Output 1A 8-XFLGA
ULTRA SMALL 1A COT CONTROL SYNCH
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9259A17E1R-G | XC9259A17E1R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-XFLGA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.7 to ? volts |