The XC9259A10C1R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver and N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The output voltage is adjustable from 0.8V to 3.6V with an accuracy of ±2.0%, and it can deliver an output current of up to 1.0A. The device operates at selectable oscillation frequencies of either 1.2MHz or 6.0MHz, making it suitable for various applications. The XC9259A10C1R-G employs HiSAT-COT control for excellent transient response and offers PWM control or PWM/PFM auto-switching modes. It includes features such as a soft-start function with a typical time of 0.3ms, under-voltage lockout (UVLO), and thermal shutdown protection. The device is packaged in an ultra-small LGA-8B01 form factor, measuring 1.2mm x 1.4mm x 0.3mm, and operates within a temperature range of -40°C to +105°C. It is compliant with EU RoHS standards and is suitable for applications in mobile phones, Bluetooth headsets, portable game consoles, and wearable devices.
ULTRA SMALL 1A COT CONTROL SYNCH
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A 8-XFLGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9259A10C1R-G | XC9259A10C1R-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 8-XFLGA |