The XC9258B33EMR-G is a synchronous step-down DC/DC converter from the XC9258 series, designed to provide a fixed output voltage of 3.3V with a maximum output current of 1A. It operates within an input voltage range of 2.5V to 5.5V and features an efficiency-optimized
1A COT CONTROL SYNCHRONOUS STEP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A SC-74A, SOT-753
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9258B33EMR-G | XC9258B33EMR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| fsw | 6000 kHz | 6000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 |