The XC9258B14CER-G is a synchronous step-down DC/DC converter from the XC9258 series, designed for high efficiency and stable power supply applications. It features an output current capability of 1.0A and an output voltage range of 0.8V to 3.6V, with an accuracy of ±2.0%. The device operates within an input voltage range of 2.5V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 6.0MHz, allowing for flexibility in various applications. This regulator employs HiSAT-COT control for excellent transient response and includes automatic PWM/PFM switching control, which optimizes efficiency across different load conditions. It incorporates several protection features, including thermal shutdown, current limit, and under-voltage lockout (UVLO), ensuring reliable operation. The XC9258B14CER-G also supports a soft-start function with a typical time of 0.3ms and has a low standby current consumption of 1.0OºA or less. The product is available in SOT-25 and USP-6C packages and is compliant with EU RoHS standards, making it suitable for environmentally conscious designs. Typical applications include smartphones, Bluetooth devices, portable game consoles, digital cameras, and wearable devices.
1A COT CONTROL SYNCHRONOUS STEP
Buck Switching Regulator IC Positive Fixed 1.4V 1 Output 1A 6-UFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9258B14CER-G | XC9258B14CER-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad |