Torex Semiconductor, Ltd. PMIC - Voltage Regulators - DC DC Switching Regulators XC9258A21CER-G

Description
1A COT CONTROL SYNCHRONOUS STEP
Description
1A COT CONTROL SYNCHRONOUS STEP
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9258A21CER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.0A and an output voltage range from 0.8V to 3.6V, adjustable in increments of 0.05V with an accuracy of ±2.0%. The device operates within an input voltage range of 2.5V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 6.0MHz, making it suitable for various applications. This regulator employs automatic PWM/PFM switching control, which enhances efficiency across a wide load range, from light to heavy loads. It includes several protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), ensuring reliable operation. The XC9258A21CER-G also incorporates a soft-start function with a typical time of 0.3ms, minimizing inrush current during startup. It is compatible with ceramic capacitors and is available in SOT-25 and USP-6C packages. The product is compliant with EU RoHS standards, making it environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC9258A21CER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features an output current capability of 1.0A and an output voltage range from 0.8V to 3.6V, adjustable in increments of 0.05V with an accuracy of ±2.0%. The device operates within an input voltage range of 2.5V to 5.5V and offers selectable oscillation frequencies of 1.2MHz or 6.0MHz, making it suitable for various applications. This regulator employs automatic PWM/PFM switching control, which enhances efficiency across a wide load range, from light to heavy loads. It includes several protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), ensuring reliable operation. The XC9258A21CER-G also incorporates a soft-start function with a typical time of 0.3ms, minimizing inrush current during startup. It is compatible with ceramic capacitors and is available in SOT-25 and USP-6C packages. The product is compliant with EU RoHS standards, making it environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9258A21CER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9258A21CER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9258A21CER-G
1A COT CONTROL SYNCHRONOUS STEP

1A COT CONTROL SYNCHRONOUS STEP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9258A21CER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9258A21CER-G
Voltage Regulators - DC DC Switching Regulators XC9258A21CER-G
Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 1A 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 2.1V 1 Output 1A 6-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9258A21CER-G XC9258A21CER-G
Product Name PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
IOUT 1 amps 1 amps
fsw 1200 kHz 1200 kHz
Output Voltage Type Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data