1A COT CONTROL SYNCHRONOUS STEP
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 1A SC-74A, SOT-753
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9258A1CCMR-G | XC9258A1CCMR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps |
| fsw | 1200 kHz | 1200 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 |