Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9257A3FEER-G

Description
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1A 6-UFDFN Exposed Pad
Description
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1A 6-UFDFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9257A3FEER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage from 0.8V to 3.6V with an accuracy of ±2.0%, in increments of 0.05V. The device can deliver an output current of up to 1.0A and features selectable oscillation frequencies of 1.2MHz or 6.0MHz, catering to various application needs. This regulator employs HiSAT-COT control for excellent transient response, with the XC9257 variant utilizing PWM control. It includes several protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). The soft-start function allows for quick turn-on, typically within 0.3ms. The device is compatible with ceramic capacitors and is available in SOT-25 and USP-6C packages. It is suitable for applications in smartphones, Bluetooth devices, portable game consoles, digital cameras, and wearable technology.

Datasheet Summary
Powered by GS/AI

The XC9257A3FEER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It supports an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage from 0.8V to 3.6V with an accuracy of ±2.0%, in increments of 0.05V. The device can deliver an output current of up to 1.0A and features selectable oscillation frequencies of 1.2MHz or 6.0MHz, catering to various application needs. This regulator employs HiSAT-COT control for excellent transient response, with the XC9257 variant utilizing PWM control. It includes several protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO). The soft-start function allows for quick turn-on, typically within 0.3ms. The device is compatible with ceramic capacitors and is available in SOT-25 and USP-6C packages. It is suitable for applications in smartphones, Bluetooth devices, portable game consoles, digital cameras, and wearable technology.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9257A3FEER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9257A3FEER-G
Voltage Regulators - DC DC Switching Regulators XC9257A3FEER-G
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1A 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 1A 6-UFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9257A3FEER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9257A3FEER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9257A3FEER-G
1A COT CONTROL SYNCHRONOUS STEP

1A COT CONTROL SYNCHRONOUS STEP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9257A3FEER-G XC9257A3FEER-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad
Life Cycle Stage Removed; Obsolete
Output Voltage 3.55 to ? volts
Unlock Full Specs
to access all available technical data