The XC9237C1MDER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V or can be fixed between 0.8V and 4.0V, depending on the configuration. The XC9237 series allows for manual switching between PWM control and automatic PWM/PFM switching control modes, providing flexibility for various load conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function that disables the driver when the input voltage drops below 1.4V. The device is optimized for low standby current consumption, typically less than 1.0OºA. It is available in multiple package types, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it suitable for a range of applications including mobile devices, digital cameras, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 1.95V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.95V 1 Output 600mA 6-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237C1MDER-G-ND | XC9237C1MDER-G | XC9237C1MDER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.95 volts | 1.95 to ? volts |