Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237C1LCMR-G-ND | XC9237C1LCMR-G | XC9237C1LCMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.85 volts | 1.85 to ? volts |