The XC9237C18CMR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The input voltage range is from 2.0V to 6.0V, with a fixed output voltage of 1.8V and a maximum output current of 600mA. The device operates at selectable oscillation frequencies of 1.2MHz or 3.0MHz, and supports PWM control as well as automatic PWM/PFM switching. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The XC9237C18CMR-G is suitable for applications in mobile devices, Bluetooth devices, and portable gaming consoles, among others. It is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237C18CMR-G-ND | XC9237C18CMR-G | XC9237C18CMR-G | XC9237C18CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts |