The XC9237B3ACMR-G is a synchronous step-down DC/DC converter designed to deliver a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage of 3.05V. This regulator incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for high efficiency, typically around 92%. The device supports both PWM control and automatic PWM/PFM switching modes, providing flexibility for various load conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function that disables the output when the input voltage drops below 1.4V. The XC9237B3ACMR-G is suitable for applications in mobile devices, including smartphones and portable game consoles, and is available in multiple package options, including SOT-25. Engineers considering this product should note its low quiescent current of 1.0OºA or less during standby, making it suitable for battery-powered applications.
Buck Switching Regulator IC Positive Fixed 3.05V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.05V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237B3ACMR-G-ND | XC9237B3ACMR-G | XC9237B3ACMR-G | XC9237B3ACMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.05 volts | 3.05 to ? volts | 3.05 volts |