The XC9237B35C4R-G is a synchronous step-down DC/DC converter designed to deliver a fixed output voltage of 3.5V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device supports both PWM control and automatic PWM/PFM switching modes, allowing for efficient operation across varying load conditions. This regulator is optimized for low power consumption, with a standby current of 1.0OºA or less, and includes a high-speed soft-start feature, particularly beneficial for applications requiring quick turn-on times. The XC9237B35C4R-G is suitable for use in mobile devices, smartphones, and portable game consoles, among other applications. It is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 3.5V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.5V 1 Output 600mA 6-XDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237B35C4R-G-ND | XC9237B35C4R-G | XC9237B35C4R-G | XC9237B35C4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.5 volts | 3.5 volts | 3.5 to ? volts |