The XC9237B2ECER-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two resistors, or it can be fixed at various levels from 0.8V to 4.0V depending on the specific type. This device features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of low ESR ceramic capacitors. The XC9237 series supports manual switching between PWM control and automatic PWM/PFM switching modes, which enhances performance across varying load conditions. It includes a soft start function, current limiting, and an under-voltage lockout (UVLO) feature to ensure safe operation. The XC9237B2ECER-G is available in multiple package options, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it suitable for various applications such as mobile devices, digital cameras, and portable gaming consoles. Its efficiency can reach up to 92%, making it a viable choice for power-sensitive applications.
Buck Switching Regulator IC Positive Fixed 2.45V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.45V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237B2ECER-G-ND | XC9237B2ECER-G | XC9237B2ECER-G | XC9237B2ECER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.45 volts | 2.45 to ? volts | 2.45 volts |