The XC9237B29D0R-G is a synchronous step-down DC/DC converter designed to provide a fixed output voltage of 2.9V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device supports high efficiency, typically reaching up to 92%, and allows for the use of low ESR ceramic capacitors. This regulator can be configured for either PWM control or automatic PWM/PFM switching control, providing flexibility for various load conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function that disables the driver when the input voltage drops below 1.4V. The XC9237B29D0R-G is available in multiple package options, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it suitable for a range of applications including mobile devices, Bluetooth devices, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 600mA 5-XFBGA, WLBGA
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 600mA 5-XFBGA, WLBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237B29D0R-G-ND | XC9237B29D0R-G | XC9237B29D0R-G | XC9237B29D0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.9 volts | 2.9 volts | 2.9 to ? volts |