The XC9237B29CER-G is a synchronous step-down DC/DC converter designed to provide a fixed output voltage of 2.9V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device supports both PWM control and automatic PWM/PFM switching modes, allowing for efficient operation across varying load conditions. This regulator is optimized for high efficiency, achieving up to 92% under typical conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function that disables the output when the input voltage drops below 1.4V. The XC9237B29CER-G is suitable for applications in mobile devices, smartphones, and portable electronics, and is available in multiple package options including SOT-25 and USP-6C.
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 600mA 6-UFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237B29CER-G-ND | XC9237B29CER-G | XC9237B29CER-G | XC9237B29CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.9 volts | 2.9 volts | 2.9 to ? volts |