Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9237B1DCER-G

Description
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9237B1DCER-G is a synchronous step-down DC/DC converter designed to deliver a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage option from 0.8V to 4.0V, adjustable using external resistors. The device supports both PWM control and automatic PWM/PFM switching modes, allowing for flexibility in various applications. It includes a built-in soft start function, current limiting, and an under-voltage lockout (UVLO) feature, which enhances its reliability. The XC9237B1DCER-G is suitable for use in mobile devices, Bluetooth applications, and portable gaming consoles, among others. It is available in multiple package types, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC9237B1DCER-G is a synchronous step-down DC/DC converter designed to deliver a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage option from 0.8V to 4.0V, adjustable using external resistors. The device supports both PWM control and automatic PWM/PFM switching modes, allowing for flexibility in various applications. It includes a built-in soft start function, current limiting, and an under-voltage lockout (UVLO) feature, which enhances its reliability. The XC9237B1DCER-G is suitable for use in mobile devices, Bluetooth applications, and portable gaming consoles, among others. It is available in multiple package types, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9237B1DCER-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9237B1DCER-G-ND
Voltage Regulators - DC DC Switching Regulators XC9237B1DCER-G-ND
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9237B1DCER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9237B1DCER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9237B1DCER-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9237B1DCER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9237B1DCER-G
Voltage Regulators - DC DC Switching Regulators XC9237B1DCER-G
Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.35V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9237B1DCER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9237B1DCER-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9237B1DCER-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9237B1DCER-G-ND XC9237B1DCER-G XC9237B1DCER-G XC9237B1DCER-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1.35 volts 1.35 to ? volts 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFC (Power Factor Correction) - ICE1CS02GXUMA2 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
VIN 11 to 25 volts
fsw 65 kHz
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AR-REEL - 860220-ADP1148AR-REEL - Win Source Electronics
Specs
Package Type SOIC; Other; 14-SO
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Switching Regulators - 1672746 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details