The XC9237A3MC0R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The operating voltage range is from 2.0V to 6.0V, with an output current capability of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V or can be fixed between 0.8V and 4.0V, depending on the configuration. The device supports oscillation frequencies of 1.2MHz or 3.0MHz and offers multiple control methods, including PWM and automatic PWM/PFM switching. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The XC9237A3MC0R-G is suitable for various applications, including mobile devices, Bluetooth devices, and digital cameras. It is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 3.95V 1 Output 600mA 5-XFBGA, WLBGA
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.95V 1 Output 600mA 5-XFBGA, WLBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237A3MC0R-G-ND | XC9237A3MC0R-G | XC9237A3MC0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.95 volts | 3.95 to ? volts |