The XC9237A3FDER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V or can be fixed between 0.8V and 4.0V, depending on the configuration. The XC9237 series allows for manual switching between PWM control and automatic PWM/PFM switching control modes, providing flexibility for various load conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function that disables the driver when the input voltage drops below 1.4V. The device also supports low standby current consumption of 1.0OºA or less. Available in multiple package options, including SOT-25 and USP-6C, the XC9237A3FDER-G is suitable for applications in mobile devices, digital cameras, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 600mA 6-UFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237A3FDER-G-ND | XC9237A3FDER-G | XC9237A3FDER-G | XC9237A3FDER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.55 volts | 3.55 volts | 3.55 to ? volts |