The XC9237A30DER is a synchronous step-down DC/DC converter with a built-in 0.42Ω P-channel driver transistor and 0.52Ω N-channel switch transistor, designed for 600mA output current. It operates from an input voltage of 2.0V to 6.0V and delivers a fixed output voltage of 3.0V with ±2.0% accuracy. The device switches at 3.0MHz and uses PWM control mode. It includes current limiting, UVLO, and high-speed soft-start functions, and supports operation from -40°C to +85°C. The package is USP-6C. The device is EU RoHS compliant and Pb free.
Product overview: XC9237A30DER from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9237A30DER can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC9237A30DER |
| Product Name | Voltage Regulator IC |