Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9237A23CMR-G

Description
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9237A23CMR-G is a synchronous step-down DC/DC converter from Quarktwin Technology Ltd., designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set to a fixed value of 2.3V, making it suitable for applications requiring a specific voltage level. This regulator features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of low ESR ceramic capacitors. The device supports two oscillation frequency options of 1.2MHz and 3.0MHz, which can be selected based on application needs. It also includes a manual PWM/PFM switching control mode, enabling flexibility in managing power efficiency across varying load conditions. The XC9237A23CMR-G incorporates several protective features, including a built-in under-voltage lockout (UVLO) function and a current limiter circuit. In standby mode, it consumes less than 1.0OºA, contributing to overall energy efficiency. The product is available in multiple package options, including SOT-25, USP-6C, and USP-6EL, making it adaptable for various design requirements. This regulator is suitable for applications in mobile devices, Bluetooth technology, and portable gaming consoles.

Datasheet Summary
Powered by GS/AI

The XC9237A23CMR-G is a synchronous step-down DC/DC converter from Quarktwin Technology Ltd., designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set to a fixed value of 2.3V, making it suitable for applications requiring a specific voltage level. This regulator features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of low ESR ceramic capacitors. The device supports two oscillation frequency options of 1.2MHz and 3.0MHz, which can be selected based on application needs. It also includes a manual PWM/PFM switching control mode, enabling flexibility in managing power efficiency across varying load conditions. The XC9237A23CMR-G incorporates several protective features, including a built-in under-voltage lockout (UVLO) function and a current limiter circuit. In standby mode, it consumes less than 1.0OºA, contributing to overall energy efficiency. The product is available in multiple package options, including SOT-25, USP-6C, and USP-6EL, making it adaptable for various design requirements. This regulator is suitable for applications in mobile devices, Bluetooth technology, and portable gaming consoles.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9237A23CMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9237A23CMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9237A23CMR-G-ND
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9237A23CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9237A23CMR-G
Voltage Regulators - DC DC Switching Regulators XC9237A23CMR-G
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9237A23CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9237A23CMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9237A23CMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9237A23CMR-G-ND XC9237A23CMR-G XC9237A23CMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 2.3 volts 2.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673TJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
View Details