Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 5-XFBGA, WLBGA
600MA SYNCHRONOUS STEP-DOWN DCDC
IC REG BUCK 1.05V 600MA 5WLP
Buck Switching Regulator IC Positive Fixed 1.05V 1 Output 600mA 5-XFBGA, WLBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237A1AD0R-G-ND | XC9237A1AD0R-G | XC9237A1AD0R-G | XC9237A1AD0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.05 volts | 1.05 volts | 1.05 to ? volts |