The XC9236E3FCER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set automatically or manually, with fixed options ranging from 0.8V to 4.0V and adjustable options starting from 0.9V using external resistors. The device features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of low ESR ceramic capacitors. The XC9236E3FCER-G supports automatic PWM/PFM switching control, which enhances efficiency across varying load conditions. It includes a soft-start function, current limiting, and an under-voltage lockout (UVLO) feature that disables the driver when the input voltage drops below 1.4V. The device is available in multiple package types, including USP-6C and USP-6EL, and is compliant with EU RoHS standards. This product is suitable for applications in mobile devices, Bluetooth technology, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 600mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.55V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236E3FCER-G-ND | XC9236E3FCER-G | XC9236E3FCER-G | XC9236E3FCER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.55 volts | 3.55 to ? volts | 3.55 volts |