Torex Semiconductor, Ltd. Buck, Reg, Synchr, Adj, 1.2Mhz, Usp-6C; Topology Torex XC9236D08CER-G

Description
BUCK, REG, SYNCHR, ADJ, 1.2MHZ, USP-6C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:USP-6C; No. of Pins:6Pins; Output Current:600mA; Output RoHS Compliant: Yes
Datasheet
Description
BUCK, REG, SYNCHR, ADJ, 1.2MHZ, USP-6C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:USP-6C; No. of Pins:6Pins; Output Current:600mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck, Reg, Synchr, Adj, 1.2Mhz, Usp-6C; Topology Torex - 84R0766 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Reg, Synchr, Adj, 1.2Mhz, Usp-6C; Topology Torex
84R0766
Buck, Reg, Synchr, Adj, 1.2Mhz, Usp-6C; Topology Torex 84R0766
BUCK, REG, SYNCHR, ADJ, 1.2MHZ, USP-6C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:USP-6C; No. of Pins:6Pins; Output Current:600mA; Output RoHS Compliant: Yes

BUCK, REG, SYNCHR, ADJ, 1.2MHZ, USP-6C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.8V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:USP-6C; No. of Pins:6Pins; Output Current:600mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R0766
Product Name Buck, Reg, Synchr, Adj, 1.2Mhz, Usp-6C; Topology Torex
Input Voltage 1.8 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details