Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9236C1LC4R-G

Description
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA 6-XDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA 6-XDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9236C1LC4R-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two resistors, or it can be fixed at various levels from 0.8V to 4.0V depending on the specific type. The device features a built-in 0.42Ω P-channel MOS driver transistor and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The XC9236C1LC4R-G operates in automatic PWM/PFM switching control mode, which optimizes efficiency across a wide load range. It includes a soft start function, a current limiter, and an under-voltage lockout (UVLO) feature that disables the output when the input voltage drops below 1.4V. The device is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards. This regulator is suitable for applications in mobile devices, Bluetooth devices, and portable game consoles, among others.

Datasheet Summary
Powered by GS/AI

The XC9236C1LC4R-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two resistors, or it can be fixed at various levels from 0.8V to 4.0V depending on the specific type. The device features a built-in 0.42Ω P-channel MOS driver transistor and a 0.52Ω N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The XC9236C1LC4R-G operates in automatic PWM/PFM switching control mode, which optimizes efficiency across a wide load range. It includes a soft start function, a current limiter, and an under-voltage lockout (UVLO) feature that disables the output when the input voltage drops below 1.4V. The device is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards. This regulator is suitable for applications in mobile devices, Bluetooth devices, and portable game consoles, among others.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9236C1LC4R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9236C1LC4R-G-ND
Voltage Regulators - DC DC Switching Regulators XC9236C1LC4R-G-ND
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA 6-XDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA 6-XDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236C1LC4R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236C1LC4R-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9236C1LC4R-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XC9236C1LC4R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9236C1LC4R-G
Voltage Regulators - DC DC Switching Regulators XC9236C1LC4R-G
Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA 6-XDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.85V 1 Output 600mA 6-XDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236C1LC4R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236C1LC4R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9236C1LC4R-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9236C1LC4R-G-ND XC9236C1LC4R-G XC9236C1LC4R-G XC9236C1LC4R-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XDFN Exposed Pad Other; 6-XDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1.85 volts 1.85 volts 1.85 to ? volts
Unlock Full Specs
to access all available technical data