Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9236C1HCMR-G

Description
Buck Switching Regulator IC Positive Fixed 1.65V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 1.65V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9236C1HCMR-G is a synchronous step-down DC/DC converter designed to deliver a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features an adjustable output voltage that can be set from 0.9V to 6.0V using external resistors. The device supports high efficiency, typically around 92%, and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz to suit various applications. This regulator employs automatic PWM/PFM switching control, allowing for efficient operation across a wide load range. It includes built-in soft start and current limiting functions, with a low standby current consumption of 1.0OºA or less. The XC9236C1HCMR-G is suitable for applications in mobile devices, including smartphones, Bluetooth devices, and portable gaming consoles. It is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC9236C1HCMR-G is a synchronous step-down DC/DC converter designed to deliver a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features an adjustable output voltage that can be set from 0.9V to 6.0V using external resistors. The device supports high efficiency, typically around 92%, and offers selectable oscillation frequencies of 1.2MHz or 3.0MHz to suit various applications. This regulator employs automatic PWM/PFM switching control, allowing for efficient operation across a wide load range. It includes built-in soft start and current limiting functions, with a low standby current consumption of 1.0OºA or less. The XC9236C1HCMR-G is suitable for applications in mobile devices, including smartphones, Bluetooth devices, and portable gaming consoles. It is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9236C1HCMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9236C1HCMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9236C1HCMR-G-ND
Buck Switching Regulator IC Positive Fixed 1.65V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.65V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9236C1HCMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9236C1HCMR-G
Voltage Regulators - DC DC Switching Regulators XC9236C1HCMR-G
Buck Switching Regulator IC Positive Fixed 1.65V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.65V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236C1HCMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236C1HCMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9236C1HCMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236C1HCMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236C1HCMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9236C1HCMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9236C1HCMR-G-ND XC9236C1HCMR-G XC9236C1HCMR-G XC9236C1HCMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 1.65 volts 1.65 to ? volts 1.65 volts
Unlock Full Specs
to access all available technical data