The XC9236C11CER-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set to a fixed value of 1.1V, with an accuracy of ±2.0%. This device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. The XC9236C11CER-G includes a built-in soft start function, reducing inrush current during startup, and a current limiter circuit for added protection. It also incorporates a CL discharge function, allowing for quick discharge of the output capacitor when entering standby mode. The device is available in multiple package options, including USP-6C, making it suitable for compact applications such as smartphones, mobile devices, and portable game consoles. The XC9236C11CER-G is compliant with EU RoHS standards, ensuring it meets environmental regulations.
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236C11CER-G-ND | XC9236C11CER-G | XC9236C11CER-G | XC9236C11CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.1 volts | 1.1 to ? volts | 1.1 volts |