Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9236B3MD4R-G

Description
Buck Switching Regulator IC Positive Fixed 3.95V 1 Output 600mA 6-XDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 3.95V 1 Output 600mA 6-XDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9236B3MD4R-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two external resistors, or it can be fixed within the range of 0.8V to 4.0V depending on the specific configuration. This device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response. The built-in soft start function allows for quick turn-on, with a typical soft-start time of 0.25ms for certain types. Additionally, it includes a current limiter circuit and an under-voltage lockout (UVLO) function to enhance reliability. The XC9236B3MD4R-G is suitable for applications in mobile devices, including smartphones, Bluetooth devices, and portable gaming consoles. It is available in multiple package options, including USP-6C and USP-6EL, making it versatile for different design requirements. The product is also compliant with EU RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The XC9236B3MD4R-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two external resistors, or it can be fixed within the range of 0.8V to 4.0V depending on the specific configuration. This device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response. The built-in soft start function allows for quick turn-on, with a typical soft-start time of 0.25ms for certain types. Additionally, it includes a current limiter circuit and an under-voltage lockout (UVLO) function to enhance reliability. The XC9236B3MD4R-G is suitable for applications in mobile devices, including smartphones, Bluetooth devices, and portable gaming consoles. It is available in multiple package options, including USP-6C and USP-6EL, making it versatile for different design requirements. The product is also compliant with EU RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9236B3MD4R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9236B3MD4R-G-ND
Voltage Regulators - DC DC Switching Regulators XC9236B3MD4R-G-ND
Buck Switching Regulator IC Positive Fixed 3.95V 1 Output 600mA 6-XDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.95V 1 Output 600mA 6-XDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9236B3MD4R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9236B3MD4R-G
Voltage Regulators - DC DC Switching Regulators XC9236B3MD4R-G
Buck Switching Regulator IC Positive Fixed 3.95V 1 Output 600mA 6-XDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 3.95V 1 Output 600mA 6-XDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236B3MD4R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236B3MD4R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9236B3MD4R-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9236B3MD4R-G-ND XC9236B3MD4R-G XC9236B3MD4R-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XDFN Exposed Pad Other; 6-XDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 3.95 volts 3.95 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22673TJ-ADJ/J7002341 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1315391-21-0068PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tube
View Details
4 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers