The XC9236B3ACER-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set automatically using PWM/PFM control, allowing for efficient operation across varying load conditions. The device features a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, which contribute to its high efficiency, typically around 92%. The XC9236B3ACER-G includes a soft-start function, current limiting, and an under-voltage lockout (UVLO) feature, enhancing its reliability and performance in various applications. It is suitable for use in mobile devices, digital cameras, and other portable electronics. The product is available in multiple package options, including USP-6C and USP-6EL, making it versatile for different design requirements.
Buck Switching Regulator IC Positive Fixed 3.05V 1 Output 600mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.05V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236B3ACER-G-ND | XC9236B3ACER-G | XC9236B3ACER-G | XC9236B3ACER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.05 volts | 3.05 to ? volts | 3.05 volts |