The XC9236B34DMR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 3.4V with a maximum output current of 600mA. The device features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for the use of ceramic capacitors. This regulator supports automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response. The XC9236B34DMR-G includes a soft start function, a current limiter circuit, and an under-voltage lockout (UVLO) feature that disables the output when the input voltage drops below 1.4V. It also incorporates a CL discharge function for rapid output voltage return during standby mode. The device is available in a compact SOT-25 package and is compliant with EU RoHS standards, making it suitable for environmentally friendly applications. Typical applications include mobile devices, Bluetooth devices, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236B34DMR-G-ND | XC9236B34DMR-G | XC9236B34DMR-G | XC9236B34DMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.4 volts | 3.4 to ? volts | 3.4 volts |