The XC9236B2KCMR-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two external resistors, or it can be fixed at increments of 0.05V from 0.8V to 4.0V. The device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. The XC9236B2KCMR-G includes built-in functions such as soft start, current limiting, and an under-voltage lockout (UVLO) feature that disables the output when the input voltage drops below 1.4V. It also supports low standby current consumption of 1.0OºA or less. The device is available in multiple package options, including SOT-25 and USP-6C, making it suitable for various applications such as mobile devices, Bluetooth devices, and portable game consoles. The product is compliant with EU RoHS standards, ensuring it is environmentally friendly.
Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 600mA SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236B2KCMR-G-ND | XC9236B2KCMR-G | XC9236B2KCMR-G | XC9236B2KCMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.75 volts | 2.75 volts | 2.75 to ? volts |