The XC9236B27D4R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device operates within an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 2.7V with an output current capability of up to 600mA. This regulator supports automatic PWM/PFM switching control, allowing it to adapt to varying load conditions while maintaining low ripple and high efficiency. The typical efficiency is around 92%, depending on external components. The XC9236B27D4R-G also includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. It is packaged in a compact 6-XDFN format, making it suitable for space-constrained applications like mobile devices, Bluetooth devices, and portable game consoles.
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 600mA 6-XDFN Exposed Pad
IC REG BUCK 2.7V 600MA 6USPEL
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 600mA 6-XDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236B27D4R-G-ND | XC9236B27D4R-G | XC9236B27D4R-G | XC9236B27D4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 to ? volts |