Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9236B1MDER-G

Description
Buck Switching Regulator IC Positive Fixed 1.95V 1 Output 600mA 6-UFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 1.95V 1 Output 600mA 6-UFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9236B1MDER-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two external resistors, or it can be fixed at various levels from 0.8V to 4.0V depending on the specific type. The device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. The XC9236B1MDER-G includes built-in functions such as soft start, current limiting, and an under-voltage lockout (UVLO) feature that disables the output when the input voltage falls below 1.4V. It also supports low standby current consumption of 1.0OºA or less. The device is available in multiple package options, including USP-6C and USP-6EL, making it suitable for compact applications in mobile devices, Bluetooth products, and portable electronics. The product is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC9236B1MDER-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with high efficiency. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set externally from 0.9V to 6.0V using two external resistors, or it can be fixed at various levels from 0.8V to 4.0V depending on the specific type. The device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. The XC9236B1MDER-G includes built-in functions such as soft start, current limiting, and an under-voltage lockout (UVLO) feature that disables the output when the input voltage falls below 1.4V. It also supports low standby current consumption of 1.0OºA or less. The device is available in multiple package options, including USP-6C and USP-6EL, making it suitable for compact applications in mobile devices, Bluetooth products, and portable electronics. The product is compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9236B1MDER-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9236B1MDER-G-ND
Voltage Regulators - DC DC Switching Regulators XC9236B1MDER-G-ND
Buck Switching Regulator IC Positive Fixed 1.95V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.95V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236B1MDER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236B1MDER-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9236B1MDER-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9236B1MDER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9236B1MDER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9236B1MDER-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9236B1MDER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9236B1MDER-G
Voltage Regulators - DC DC Switching Regulators XC9236B1MDER-G
Buck Switching Regulator IC Positive Fixed 1.95V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.95V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9236B1MDER-G-ND XC9236B1MDER-G XC9236B1MDER-G XC9236B1MDER-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 1.95 volts 1.95 volts 1.95 to ? volts
Unlock Full Specs
to access all available technical data