Buck Switching Regulator IC Positive Fixed 1.65V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.65V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236B1HDMR-G-ND | XC9236B1HDMR-G | XC9236B1HDMR-G | XC9236B1HDMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.65 volts | 1.65 volts | 1.65 to ? volts |