The XC9236B13D4R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It operates within an input voltage range of 2.0V to 6.0V and can deliver an output current of up to 600mA. The output voltage can be set to a fixed value between 0.8V and 4.0V or adjusted externally from 0.9V to 6.0V using external resistors. The device features automatic PWM/PFM switching control, which optimizes performance across varying load conditions, ensuring low ripple and fast response times. The XC9236B13D4R-G includes a built-in soft start function, current limiting, and an under-voltage lockout (UVLO) feature that disables the output when the input voltage falls below 1.4V. It supports the use of low ESR ceramic capacitors and is available in multiple package options, including USP-6C and USP-6EL. This product is suitable for applications in mobile devices, Bluetooth devices, and portable gaming consoles, among others.
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9236B13D4R-G-ND | XC9236B13D4R-G | XC9236B13D4R-G | XC9236B13D4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.3 volts | 1.3 volts | 1.3 to ? volts |