The XC9236A33CMRN is a 600mA synchronous step-down DC/DC converter with a built-in 0.42Ω P-channel driver transistor and 0.52Ω N-channel switch transistor, designed for battery-powered applications. It operates from an input voltage of 2.0V to 6.0V and provides a fixed output voltage of 3.3V with ±2.0% accuracy. The device features automatic PWM/PFM switching control for high efficiency across load ranges, a 1.2MHz oscillation frequency, and a high-speed soft-start of 0.25ms. It supports low ESR ceramic capacitors and includes CL discharge functionality. The part is packaged in an SOT-25 surface mount case and is EU RoHS compliant with halogen and antimony-free construction. Operating ambient temperature ranges from -40°C to +85°C.
Product overview: XC9236A33CMRN from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A33CMRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC9236A33CMRN |
| Product Name | Voltage Regulator IC |