Torex Semiconductor, Ltd. Buck 600mA Step-Down DC-DC Converter IC XC9236A13CMR

Description
600mA Driver Tr. Built-In, Synchronous Step-Down DC/DC Converters Product overview: XC9236A13CMR from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A13CMR can be used for catalog matching and distributor lookup.
Request a Quote
Description
600mA Driver Tr. Built-In, Synchronous Step-Down DC/DC Converters Product overview: XC9236A13CMR from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A13CMR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 600mA Step-Down DC-DC Converter IC - 739-XC9236A13CMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 600mA Step-Down DC-DC Converter IC
739-XC9236A13CMR
Buck 600mA Step-Down DC-DC Converter IC 739-XC9236A13CMR
600mA Driver Tr. Built-In, Synchronous Step-Down DC/DC Converters Product overview: XC9236A13CMR from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A13CMR can be used for catalog matching and distributor lookup.

600mA Driver Tr. Built-In, Synchronous Step-Down DC/DC Converters Product overview: XC9236A13CMR from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9236A13CMR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-XC9236A13CMR
Product Name Buck 600mA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers