The XC9235C3BCMR-G is a synchronous step-down DC/DC converter capable of delivering up to 600mA output current. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage of 3.15V. The device incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for high efficiency, typically around 92%. The XC9235C3BCMR-G supports a switching frequency of 1.2MHz and is designed for applications requiring low ripple and fast response across varying load conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The device is packaged in a compact SOT-25 format and is compliant with EU RoHS standards, making it suitable for environmentally conscious designs. This product is ideal for use in mobile devices, smartphones, and other portable electronics where space and efficiency are critical.
Buck Switching Regulator IC Positive Fixed 3.15V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 3.15V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235C3BCMR-G-ND | XC9235C3BCMR-G | XC9235C3BCMR-G | XC9235C3BCMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.15 volts | 3.15 to ? volts | 3.15 volts |