The XC9235C30CMR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 600mA driver transistor with a low on-resistance of 0.42Ω for the P-channel and 0.52Ω for the N-channel, allowing for efficient operation. The input voltage range is from 2.0V to 6.0V, with a fixed output voltage of 3.0V and an accuracy of ±2.0%. The device supports both PWM control and automatic PWM/PFM switching modes, providing flexibility for various load conditions. It operates at selectable oscillation frequencies of 1.2MHz or 3.0MHz, which can be tailored to specific application requirements. The XC9235C30CMR-G also includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The product is available in a compact SOT-25 package, making it suitable for space-constrained applications like smartphones, portable devices, and digital cameras.
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235C30CMR-G-ND | XC9235C30CMR-G | XC9235C30CMR-G | XC9235C30CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 volts | 3 to ? volts | 3 volts |