The XC9235C2MD4R-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 600mA driver transistor with a P-channel MOS driver and an N-channel MOS switching transistor, allowing for the use of ceramic capacitors. The operating voltage range is from 2.0V to 6.0V, with a fixed output voltage option available from 0.8V to 4.0V in 0.05V increments, and an adjustable output voltage option starting at 0.9V. This regulator operates at selectable oscillation frequencies of either 1.2MHz or 3.0MHz, depending on the application requirements. The XC9235C2MD4R-G employs PWM control for efficient operation and includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The device is available in multiple package options, including SOT-25 and USP-6C, making it suitable for various compact electronic designs. It is compliant with EU RoHS standards, ensuring environmentally friendly operation.
Buck Switching Regulator IC Positive Fixed 2.95V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.95V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235C2MD4R-G-ND | XC9235C2MD4R-G | XC9235C2MD4R-G | XC9235C2MD4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.95 volts | 2.95 volts | 2.95 to ? volts |