Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 600mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 600mA SC-74A, SOT-753
IC REG BUCK 2.85V 600MA SOT25
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235C2LCMR-G-ND | XC9235C2LCMR-G | XC9235C2LCMR-G | XC9235C2LCMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.85 volts | 2.85 to ? volts | 2.85 volts |