Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9235C2KDMR-G

Description
Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 600mA SC-74A, SOT-753
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9235C2KDMR-G is a synchronous step-down DC/DC converter capable of delivering an output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage of 2.75V. The device incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for high efficiency, typically around 92%. The XC9235C2KDMR-G supports a switching frequency of 1.2MHz and includes features such as PWM control for stable operation, a soft start function, and a built-in under-voltage lockout (UVLO) to protect against low input voltage conditions. It is designed to work with low ESR ceramic capacitors, making it suitable for compact applications. The device is available in a SOT-25 package and is compliant with EU RoHS standards. Applications include mobile devices, Bluetooth devices, and portable gaming consoles.

Datasheet Summary
Powered by GS/AI

The XC9235C2KDMR-G is a synchronous step-down DC/DC converter capable of delivering an output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage of 2.75V. The device incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for high efficiency, typically around 92%. The XC9235C2KDMR-G supports a switching frequency of 1.2MHz and includes features such as PWM control for stable operation, a soft start function, and a built-in under-voltage lockout (UVLO) to protect against low input voltage conditions. It is designed to work with low ESR ceramic capacitors, making it suitable for compact applications. The device is available in a SOT-25 package and is compliant with EU RoHS standards. Applications include mobile devices, Bluetooth devices, and portable gaming consoles.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9235C2KDMR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9235C2KDMR-G-ND
Voltage Regulators - DC DC Switching Regulators XC9235C2KDMR-G-ND
Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9235C2KDMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9235C2KDMR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9235C2KDMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9235C2KDMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9235C2KDMR-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9235C2KDMR-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9235C2KDMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9235C2KDMR-G
Voltage Regulators - DC DC Switching Regulators XC9235C2KDMR-G
Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 600mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.75V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9235C2KDMR-G-ND XC9235C2KDMR-G XC9235C2KDMR-G XC9235C2KDMR-G
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Synchronous Rectification
Output Voltage 2.75 volts 2.75 volts 2.75 to ? volts
Unlock Full Specs
to access all available technical data