Buck Switching Regulator IC Positive Fixed 2.25V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.25V 1 Output 600mA SC-74A, SOT-753
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235C2CCMR-G-ND | XC9235C2CCMR-G | XC9235C2CCMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 2.25 volts | 2.25 to ? volts |