The XC9235C23CMR-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage of 2.3V. The device incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for high efficiency, typically around 92%. This regulator supports both PWM control and automatic PWM/PFM switching modes, ensuring optimal performance across varying load conditions. It includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The XC9235C23CMR-G is compatible with low ESR ceramic capacitors and is available in multiple package options, including SOT-25. Applications include mobile devices, Bluetooth devices, and portable gaming consoles, making it suitable for a wide range of electronic projects.
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 600mA SC-74A, SOT-753
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235C23CMR-G-ND | XC9235C23CMR-G | XC9235C23CMR-G | XC9235C23CMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.3 volts | 2.3 volts | 2.3 to ? volts |