The XC9235B3DDMR-G is a synchronous step-down DC/DC converter capable of delivering an output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a fixed output voltage of 3.35V. The device incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, allowing for high efficiency, typically around 92%. The XC9235B3DDMR-G supports a switching frequency of either 1.2MHz or 3.0MHz, selectable to suit specific application requirements. It utilizes PWM control for stable operation and includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to enhance reliability. The device is designed to work with low ESR ceramic capacitors and is available in a compact SOT-25 package. This voltage regulator is suitable for applications in mobile devices, including smartphones, Bluetooth devices, and portable gaming consoles, making it a versatile choice for engineers looking for efficient power management solutions.
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 600mA SC-74A, SOT-753
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 600mA SC-74A, SOT-753
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235B3DDMR-G-ND | XC9235B3DDMR-G | XC9235B3DDMR-G | XC9235B3DDMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.35 volts | 3.35 volts | 3.35 to ? volts |