Buck Switching Regulator IC Positive Fixed 3.8V 1 Output 600mA 5-XFBGA, WLBGA
Buck Switching Regulator IC Positive Fixed 3.8V 1 Output 600mA 5-XFBGA, WLBGA
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235B38C0R-G-ND | XC9235B38C0R-G | XC9235B38C0R-G | XC9235B38C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-XFBGA, WLBGA | Other; 5-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.8 volts | 3.8 to ? volts | 3.8 volts |