Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9235B28DER-G

Description
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9235B28DER-G is a synchronous step-down DC/DC converter designed to provide a fixed output voltage of 2.8V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a high efficiency of up to 92%. The device includes a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of low ESR ceramic capacitors. This regulator supports an oscillation frequency of 1.2MHz and features PWM control for stable operation. It also incorporates a soft start function, current limiting, and an under-voltage lockout (UVLO) feature to enhance reliability. The XC9235B28DER-G is available in a compact SOT-25 package and is compliant with EU RoHS standards, making it suitable for various applications including mobile devices, Bluetooth devices, and portable game consoles.

Datasheet Summary
Powered by GS/AI

The XC9235B28DER-G is a synchronous step-down DC/DC converter designed to provide a fixed output voltage of 2.8V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a high efficiency of up to 92%. The device includes a built-in 0.42Ω P-channel MOS driver and a 0.52Ω N-channel MOS switching transistor, allowing for the use of low ESR ceramic capacitors. This regulator supports an oscillation frequency of 1.2MHz and features PWM control for stable operation. It also incorporates a soft start function, current limiting, and an under-voltage lockout (UVLO) feature to enhance reliability. The XC9235B28DER-G is available in a compact SOT-25 package and is compliant with EU RoHS standards, making it suitable for various applications including mobile devices, Bluetooth devices, and portable game consoles.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9235B28DER-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9235B28DER-G-ND
Voltage Regulators - DC DC Switching Regulators XC9235B28DER-G-ND
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9235B28DER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9235B28DER-G
Voltage Regulators - DC DC Switching Regulators XC9235B28DER-G
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9235B28DER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9235B28DER-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9235B28DER-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9235B28DER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9235B28DER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9235B28DER-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9235B28DER-G-ND XC9235B28DER-G XC9235B28DER-G XC9235B28DER-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 2.8 volts 2.8 to ? volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1900111P - RS Components, Ltd.
Specs
IOUT 0.4200 amps
Efficiency 90 %
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3179JRU-REEL7 - Lingto Electronic Limited
Specs
Special Features Frequency Control, Power Good, Reset
View Details