Buck Switching Regulator IC Positive Fixed 2.4V 1 Output 600mA 6-XDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 2.4V 1 Output 600mA 6-XDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9235B24D4R-G-ND | XC9235B24D4R-G | XC9235B24D4R-G | XC9235B24D4R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.4 volts | 2.4 to ? volts | 2.4 volts |