The XC9235A3CCER is a synchronous step-down DC/DC converter from the XC9235 series, featuring a built-in 0.42Ω P-channel driver transistor and 0.52Ω N-channel switch transistor, designed for 600mA output current. It operates from an input voltage of 2.0V to 6.0V with a fixed output voltage of 3.0V (±2.0% accuracy) and a switching frequency of 1.2MHz. The device includes current limiting, UVLO, and high-speed soft-start functionality, and supports low ESR ceramic capacitors. It is housed in an SOT-25 package and complies with EU RoHS and is Pb-free. Operation is limited to a temperature range of -40°C to +85°C.
Product overview: XC9235A3CCER from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9235A3CCER can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC9235A3CCER |
| Product Name | Voltage Regulator IC |