The XC9223B082DR-G is a synchronous step-down DC/DC converter in a USP-10B package, designed for applications requiring up to 1.0A output current. It features a built-in 0.21Ω P-channel driver transistor and a 0.23Ω N-channel synchronous switch, enabling high efficiency up to 95% at 5.0V input and 3.3V output. The device operates at a switching frequency of 2.0MHz with ±15% accuracy, allowing the use of small inductors. The output voltage is adjustable via the FB pin, and the maximum output current is set to 1.2A minimum when the LIM pin is high. It includes thermal shutdown, short-circuit protection, and integral latch protection. The converter supports PWM control via the MODE/SYNC pin and is compatible with ceramic capacitors. It is EU RoHS compliant and Pb free.
IC REG BUCK ADJ 1A 10USPB Product overview: XC9223B082DR-G from Torex Semiconductor Ltd. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9223B082DR-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-XC9223B082DR-G |
| Product Name | Buck 1A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.9000 to 6 volts |
| Input Voltage | 6 volts |
| IOUT | 1 amps |