The XC9221 series is a step-down DC/DC controller IC designed for high-efficiency power supplies up to 3A, with an input voltage range of 2.8V to 16.0V and an output voltage settable via external resistors using a 0.9V reference. It operates at 300kHz, 500kHz, or 1.0MHz and features PWM/PFM automatic switching for efficiency across load ranges. The XC9221C variant has an internal soft-start time of 4ms and integral protection circuits. It is available in SOT-25 and USP-6C packages, operates from -40°C to +85°C, and is RoHS compliant. The USP-6C package requires a soldered dissipation pad for thermal performance.
Product overview: XC9221C09AMRN from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-XC9221C09AMRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-XC9221C09AMRN |
| Product Name | Voltage Regulator IC |